EN
  • EN
  • DE

H5DU2582GTR-E3IR

Part No H5DU2582GTR-E3IR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx8 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944014-H5DU2582GTR-E3IR
Series *
Ultra Librarian 3D Model Ultra Librarian H5DU2582GTR-E3IR CAD Model

Description

The Hynix H5DU2582GTR-E3IR is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It's designed for applications requiring reliable and high-bandwidth memory access.

Applications:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Embedded Systems
  • Gaming Consoles

Features:

  • DDR3 Technology: Utilizes DDR3 technology, offering improvements in speed, bandwidth, and power consumption compared to DDR2.
  • High Density: Provides a significant memory density for handling large datasets and demanding applications. The '2582G' likely indicates a specific density configuration.
  • High Speed: Engineered for fast data transfer rates, enhancing overall system performance.
  • Low Voltage: Operates at a lower voltage to reduce power consumption and heat dissipation.
  • Advanced Timing Control: Features advanced timing control for optimized performance and stability.

Benefits:

  • Enhanced System Performance: Increases the speed and responsiveness of applications and operating systems.
  • Reduced Power Consumption: Low voltage operation leads to energy savings and longer battery life in portable devices.
  • Improved Reliability: Designed for stable and reliable operation in various environments.
  • Cost-Effective Solution: Offers a balance of performance and affordability for a wide range of applications.

The H5DU2582GTR-E3IR is a versatile memory component suitable for a variety of systems. Its DDR3 technology, combined with its density and speed characteristics, makes it a reliable choice for applications where memory performance is critical. The 'E3IR' suffix likely denotes specific speed grades, temperature ratings, or packaging options; specific details would be available on the Hynix datasheet for this particular part.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess