EN
  • EN
  • DE

H5PS1G831CFP-Y5

Part No H5PS1G831CFP-Y5
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824538-H5PS1G831CFP-Y5
Ultra Librarian 3D Model Ultra Librarian H5PS1G831CFP-Y5 CAD Model

Description

The Hynix H5PS1G831CFP-Y5 is a high-performance 1 Gb DDR SDRAM (Double Data Rate Synchronous DRAM) component. This memory chip is designed for applications requiring substantial memory bandwidth and capacity, such as graphics cards, high-end computing systems, and embedded systems with significant memory demands.

Applications:

  • Graphics cards
  • High-performance PCs
  • Gaming consoles
  • Networking equipment
  • Embedded systems requiring high memory bandwidth

Features:

  • Capacity: 1 Gigabit (1Gb)
  • Organization: Configured as 64M x 16
  • Interface: DDR (Double Data Rate)
  • Data Rate: High data transfer rates, up to DDR-400 or higher depending on the exact specification
  • Voltage: Typically operates at 1.8V or 2.5V, depending on the specific DDR standard
  • Clock Frequency: Supports high clock frequencies for fast data access
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board mounting and signal integrity
  • Lead-Free: Environmentally friendly, compliant with RoHS standards

Benefits:

  • High Bandwidth: DDR technology enables fast data transfer, improving system performance.
  • Large Capacity: 1Gb density allows for storing significant amounts of data.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation.
  • Reliability: Hynix is a reputable memory manufacturer, ensuring high-quality and reliable components.
  • Compact Size: FBGA packaging minimizes board space requirements.

The H5PS1G831CFP-Y5 DDR SDRAM is a suitable choice for applications where high memory bandwidth and capacity are critical. Its low power consumption and compact size make it ideal for a wide range of devices, from desktop computers to embedded systems. The part number designates specific speed and timing characteristics, which should be carefully considered when selecting this memory component for a particular application.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess