EN
  • EN
  • DE
  • IT

H5TC4G63CFR-PBR

Part No H5TC4G63CFR-PBR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940632-H5TC4G63CFR-PBR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63CFR-PBR CAD Model

Description

The Hynix H5TC4G63CFR-PBR is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for high-performance applications. This memory chip provides enhanced data transfer rates and improved power efficiency compared to previous DDR generations, making it suitable for demanding computing tasks.

Applications:

  • Desktop PCs: Used as main system memory for improved application performance and multitasking capabilities.
  • Laptop Computers: Integrated to provide faster memory access and reduced power consumption for enhanced portability.
  • Gaming Consoles: Supports high-speed data processing, contributing to smoother and more responsive gaming experiences.
  • Server Systems: Employed in server environments for data caching and processing, enhancing overall server performance.
  • Embedded Systems: Used in embedded devices requiring high memory bandwidth, such as industrial control systems and digital signage.

Features:

  • DDR3 Technology: Delivers faster data transfer rates compared to DDR2, boosting system performance.
  • High Bandwidth: Provides a wide data path for increased data throughput, critical for demanding applications.
  • Reduced Power Consumption: Operates at a lower voltage, enhancing energy efficiency and extending battery life in portable devices.
  • Advanced Packaging: Utilizes advanced packaging techniques for improved thermal management and reliability.
  • Synchronous Operation: Synchronized with the system clock for efficient and precise data transfer.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing faster and more efficient memory access.
  • Increased Data Throughput: Allows for higher data throughput, reducing bottlenecks and improving application responsiveness.
  • Enhanced Energy Efficiency: Reduces power consumption, extending battery life and lowering overall system power usage.
  • Reliable Operation: Designed for stable and dependable performance in a variety of operating conditions.
  • Greater Memory Capacity: Supports larger memory capacities, enabling more complex applications and improved multitasking.

Additional Details:

The H5TC4G63CFR-PBR typically operates at a specified voltage (e.g., 1.5V) and has a specific clock speed that determines its data transfer capabilities. It is commonly available in package types such as FBGA (Fine-pitch Ball Grid Array) to accommodate different board designs. This memory chip adheres to industry standards for DDR3 SDRAM, ensuring compatibility with a broad range of systems.

For detailed technical specifications, including operating temperature ranges, timing parameters, and power consumption details, refer to the official Hynix datasheet.

You May Also Be Interested in

Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 32GBIT 8 78/117 VFBGA 1 CT
Lowest to $193.9105
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0345 $72.3105
20+ $6.5934 $131.8680
31+ $6.3865 $197.9815
42+ $6.1808 $259.5936
55+ $5.9751 $328.6305
73+ $5.3568 $391.0464
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess