EN
  • EN
  • DE
  • IT

H5TC4G83EFR-PBA

Part No H5TC4G83EFR-PBA
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940662-H5TC4G83EFR-PBA
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G83EFR-PBA CAD Model

Description

The Hynix H5TC4G83EFR-PBA is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for applications that demand high memory bandwidth and efficient data processing. This memory chip is commonly utilized in various devices, ranging from desktop computers and laptops to embedded systems and networking equipment, where performance and reliability are crucial.

Applications:

  • Desktop and laptop computers for main system memory
  • Gaming consoles for handling game data and textures
  • Networking devices, such as routers and switches
  • Embedded systems in industrial and automotive applications
  • Digital signage and media players

Features:

  • DDR3 Technology: Offers improved performance and lower power consumption compared to DDR2.
  • High-Speed Data Transfer: Facilitates rapid data access and processing.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • 8-bit pre-fetch architecture: Enhances data throughput.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.

Benefits:

  • Increased System Performance: Enhances the speed and responsiveness of applications.
  • Improved Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices.
  • Enhanced Reliability: Designed for stable and consistent performance.
  • Higher Bandwidth: Enables faster data transfer rates for demanding applications.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The H5TC4G83EFR-PBA's performance is dictated by its clock frequency, timing parameters, and voltage requirements. It is crucial for system designers and hardware engineers to consult the official datasheet to obtain precise technical specifications, including timing diagrams, voltage levels, and operating temperatures. Proper implementation and adherence to these specifications are essential for ensuring optimal performance and reliability within the target system. Understanding the memory chip's capabilities and limitations is vital for successful integration and maximizing its performance potential.

You May Also Be Interested in

Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
ASUS
GeForce RTX 3080 Noctua OC 16GB GDDR6
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
ASUS
ROG-STRIX-RTX5070TI-O16G- GAMING
Need more? Email Us
Micron Technology Inc.
DDR5 32GBIT 8 78/117 VFBGA 1 CT
Lowest to $193.9105
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess