EN
  • EN
  • DE

H5TQ1G63DFR-PBCR

Part No H5TQ1G63DFR-PBCR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941518-H5TQ1G63DFR-PBCR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63DFR-PBCR CAD Model

Description

The Hynix H5TQ1G63DFR-PBCR is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module. DDR3 SDRAM is a widely used type of memory in various computing devices, known for its efficiency and high data transfer rates. This particular module is designed to be used in applications that require significant memory bandwidth and low latency.

Applications:

  • Desktop and Laptop Computers: Serves as the primary system memory, storing actively used data and program instructions for quick access.
  • Servers: Used in server systems to facilitate virtualization, database management, and other memory-intensive tasks.
  • Graphics Cards: Integrated into graphics cards to provide high-speed memory for texture mapping, frame buffering, and various graphics operations.
  • Embedded Systems: Employed in embedded systems needing high-performance memory, such as industrial controllers, networking equipment, and communication devices.
  • Gaming Consoles: Utilized in gaming consoles to provide fast memory access for game data, rendering, and other operations.

Features:

  • Capacity: 1Gb (Gigabit) memory capacity, providing substantial storage for data and instructions.
  • Organization: Organized as 64M x 16, indicating the internal memory array structure and data width.
  • Data Rate: DDR3 interface allows for high data transfer rates, improving the overall performance of the system.
  • Voltage: Operates at a low voltage (typically 1.5V), which reduces power consumption and heat generation.
  • Clock Speed: The PBCR designation specifies a particular speed grade and timing configuration supported by the module.
  • Interface: Employs a standard DDR3 interface, ensuring compatibility with a wide range of systems and motherboards.
  • FBGA Package: Typically packaged in a Fine-Pitch Ball Grid Array (FBGA) for efficient surface mounting and effective thermal dissipation.

Benefits:

  • High Performance: Delivers high-speed data access, contributing to faster system responsiveness and improved performance in demanding applications.
  • Low Power Consumption: Reduces energy usage, making it suitable for energy-efficient systems and extending battery life in portable devices.
  • Increased Bandwidth: Supports high memory bandwidth, essential for applications like gaming, video editing, and scientific computing.
  • Stable Operation: Designed for reliable and stable performance under various operating conditions, ensuring data integrity and system stability.
  • Cost-Effective: Provides a good balance between performance and cost, making it a popular choice for a wide range of applications.

Additional Details:

The part number H5TQ1G63DFR-PBCR comprises several elements: H5 indicates Hynix as the manufacturer, TQ signifies DDR3 technology, 1G represents 1 Gigabit capacity, 63 denotes the memory organization, DFR typically signifies a specific version or revision, and PBCR specifies the speed grade and timing characteristics of the module. For detailed specifications, timing parameters, and compatibility information, refer to the Hynix datasheet.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess