EN
  • EN
  • DE

H5TQ1G63DFR-PBI

Part No H5TQ1G63DFR-PBI
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR3-1600 64Mx16 (1Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943865-H5TQ1G63DFR-PBI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63DFR-PBI CAD Model

Description

The Hynix H5TQ1G63DFR-PBI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. DDR3 SDRAM is a type of memory used in computing devices for its high-speed data transfer capabilities and efficiency. This module is designed for use in systems requiring considerable memory bandwidth and low latency.

Applications:

  • Desktop and Laptop Computers: Used as the main system memory for storing actively accessed data and program code.
  • Servers: Found in server systems to support tasks like virtualization, database management, and other memory-intensive operations.
  • Graphics Cards: Integrated into graphics cards to provide high-speed memory for texture mapping, frame buffering, and other graphics-related functions.
  • Embedded Systems: Employed in embedded systems requiring high-performance memory, such as industrial control systems, networking equipment, and automotive systems.
  • Gaming Consoles: Used in gaming consoles to provide fast memory access for game data and rendering processes.

Features:

  • Capacity: 1Gb (Gigabit) memory capacity.
  • Organization: Organized as 64M x 16, which indicates the memory array structure and data width.
  • Data Rate: DDR3 interface provides high data transfer rates, improving overall system performance.
  • Voltage: Operates at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • Clock Speed: The PBI designation specifies a particular speed grade and timing configuration supported by the module.
  • Interface: Utilizes a standard DDR3 interface for broad compatibility with various systems.
  • FBGA Package: Typically packaged in a Fine-Pitch Ball Grid Array (FBGA) for efficient surface mounting and thermal dissipation.

Benefits:

  • High Performance: Delivers high-speed data access, enhancing overall system responsiveness and performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for energy-efficient applications and extending battery life in portable devices.
  • Increased Bandwidth: Supports high memory bandwidth, which is essential for demanding applications such as gaming, video editing, and scientific simulations.
  • Stable Operation: Designed for reliable and stable performance under various operating conditions, ensuring data integrity and system stability.
  • Cost-Effective: Offers a good balance between performance and cost, making it a popular choice for a wide range of applications.

Additional Details:

The part number H5TQ1G63DFR-PBI is structured as follows: H5 indicates Hynix as the manufacturer, TQ refers to DDR3 technology, 1G represents 1 Gigabit capacity, 63 specifies the memory organization, DFR likely denotes the specific version or revision, and PBI designates the speed grade and timing characteristics of the module. Consult the Hynix datasheet for detailed specifications, timing parameters, and compatibility information.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess