EN
  • EN
  • DE

H5TQ1G63EFR-PBCR

Part No H5TQ1G63EFR-PBCR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941521-H5TQ1G63EFR-PBCR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63EFR-PBCR CAD Model

Description

The Hynix H5TQ1G63EFR-PBCR is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, commonly used in various applications requiring high-speed memory. It is designed for performance and efficiency, suitable for both consumer and industrial applications.

Applications:

  • Desktop and laptop computers
  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Embedded systems

Features:

  • 1Gb (128M x 8) memory organization
  • Double Data Rate 3 (DDR3) technology
  • Operating speed of 1600MHz (PC3-12800)
  • 1.5V power supply
  • 8-bit prefetch architecture
  • On-Die Termination (ODT)
  • Lead-free and RoHS compliant

Benefits:

  • Increased memory bandwidth for faster data transfer
  • Reduced power consumption for efficient operation
  • Improved system responsiveness and performance
  • Enhanced signal integrity and reliability
  • Environmentally friendly due to lead-free construction

Additional Details:

The H5TQ1G63EFR-PBCR utilizes DDR3 technology, allowing it to transfer data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate. The 1Gb density offers sufficient memory capacity for a variety of applications. Operating at 1600MHz, it ensures fast data access and retrieval. The 1.5V power supply minimizes power consumption, making it suitable for energy-conscious designs. The on-die termination feature improves signal quality, preventing signal reflections that could degrade performance. It is organized as 128M x 8 bits and is a key component in computer memory modules.

The chip is packaged in a 78-ball FBGA (Fine-Pitch Ball Grid Array) package, designed for surface mounting on PCBs. Compliant with JEDEC standards, this chip ensures compatibility and interoperability with other DDR3 components. The '-PBCR' suffix indicates specific timing and performance characteristics. The H5TQ1G63EFR-PBCR enables smoother multitasking and overall performance enhancements in the systems in which it is employed. It contributes to increasing efficiency in data processing and application execution.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess