EN
  • EN
  • DE

H5TQ1G83TFR-G7C

Part No H5TQ1G83TFR-G7C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 128Mx8 FGBA (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941541-H5TQ1G83TFR-G7C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G83TFR-G7C CAD Model

Description

The H5TQ1G83TFR-G7C is a 1Gb DDR3 SDRAM component from Hynix Semiconductor. It's designed for applications requiring high memory bandwidth and low power consumption, such as embedded systems, networking devices, and consumer electronics.

Applications:

  • Embedded Systems
  • Networking Devices
  • Consumer Electronics
  • Set-Top Boxes
  • Industrial Control Systems

Features:

  • 1Gb (128M x 8) memory organization
  • DDR3 interface for high-speed data transfer
  • Data rates up to 1333 Mbps
  • Low power consumption (1.5V supply voltage)
  • 8 internal banks for concurrent operations
  • Double data rate architecture (two data transfers per clock cycle)
  • Differential clock inputs (CK, /CK)
  • 8n-bit prefetch architecture for efficient data retrieval

Benefits:

  • High memory bandwidth enhances overall system performance.
  • Low power consumption extends battery life in portable devices and reduces energy costs in other applications.
  • Small form factor allows for compact system designs.
  • Improved reliability and stability due to advanced manufacturing processes.
  • Cost-effective solution for DDR3 memory requirements.

Technical Specifications:

The H5TQ1G83TFR-G7C operates at a 1.5V supply voltage and supports data rates up to 1333 Mbps. It uses an 8n-bit prefetch architecture to maximize data throughput. The component is Pb-free and RoHS compliant, ensuring environmental responsibility. Detailed timing specifications, electrical characteristics, and package information are available in the Hynix datasheet. It is commonly packaged in a FBGA (Fine-Pitch Ball Grid Array) package for reliable surface mounting. This DDR3 SDRAM is designed for reliability and stability, making it suitable for a wide range of applications.

It incorporates features such as write leveling and on-die termination (ODT) to improve signal integrity and reduce reflections. These features ensure stable and reliable operation at high data rates. The H5TQ1G83TFR-G7C is a versatile and efficient memory solution for modern embedded and consumer electronics systems.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess