EN
  • EN
  • DE

H5TQ2G63FFR-PBI

Part No H5TQ2G63FFR-PBI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941137-H5TQ2G63FFR-PBI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63FFR-PBI CAD Model

Description

The Hynix H5TQ2G63FFR-PBI is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for applications that require a moderate amount of memory with good performance characteristics, such as embedded systems, networking equipment, and consumer electronics.

Applications:

  • Embedded Systems: Used as primary memory in various embedded applications like industrial controllers.
  • Networking Equipment: Employed in routers, switches, and other network devices for data buffering.
  • Consumer Electronics: Used in set-top boxes, media players, and other consumer devices.
  • Industrial Computers: RAM for industrial PCs and single-board computers.

Features:

  • Capacity: 2Gb (Gigabit) DDR3 SDRAM.
  • Organization: Configured as 128M x 16.
  • Interface: Standard DDR3 interface, ensuring compatibility with a wide array of systems.
  • Operating Voltage: Designed to operate at 1.5V, balancing power efficiency with performance.
  • Data Transfer Rate: Supports high data transfer rates, improving system responsiveness.
  • Clock Frequency: Compatible with various clock frequencies, providing flexibility in system configuration.
  • Package: Usually comes in a FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting.
  • RoHS Compliant: Manufactured to meet RoHS standards, ensuring it is lead-free.

Benefits:

  • Reliable Performance: Provides stable and dependable memory operation in various environments.
  • Efficient Power Consumption: Low operating voltage reduces energy usage and heat generation.
  • Wide Compatibility: DDR3 interface ensures compatibility with various systems and chipsets.
  • Compact Design: FBGA package allows for space-saving integration in embedded systems.
  • Enhanced Responsiveness: High data transfer rates improve overall system speed.

Additional Details:

The H5TQ2G63FFR-PBI adheres to JEDEC standards for DDR3 SDRAM, guaranteeing interoperability and consistent performance. It incorporates features such as on-die termination (ODT) and prefetch buffering to optimize data transfer and maintain signal integrity. This memory chip provides a reliable and efficient solution for a diverse set of applications in embedded systems, networking, and consumer electronics. Its combination of moderate capacity, speed, and reliability makes it a valuable component for enhancing performance in a range of computing environments.

You May Also Be Interested in

Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 508 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess