EN
  • EN
  • DE

H5TQ2G83EFR-H9C

Part No H5TQ2G83EFR-H9C
Manufacturer Hynix Semiconductor
Description 2Gb DDR3 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hynix Semiconductor
Win Source Part Number 1178357-H5TQ2G83EFR-H9C
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H5TQ2G83EFR-H9C CAD Model

Description

The Hynix H5TQ2G83EFR-H9C is a 2Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, categorized here as "Electronic Surplus." This suggests it's likely sourced from excess inventory or overstock. The DDR3 designation indicates a high-speed memory component suitable for various computing applications. Being electronic surplus, it may provide a more cost-effective solution compared to purchasing new components.

Applications

  • Desktop Computers: Usable as main system memory in desktop PCs.
  • Laptop Computers: Suitable for laptop memory upgrades or repairs.
  • Embedded Systems: Integrated in embedded systems needing high-speed memory.
  • Networking Devices: Employed in networking equipment like routers and switches.
  • Industrial Equipment: Utilized in industrial computing environments requiring reliable memory.

Features

  • Capacity: 2Gb (Gigabits) of memory storage.
  • DDR3 Technology: Uses DDR3 technology for fast data transfer.
  • Operating Speed: Operates at speeds compliant with DDR3 standards.
  • Low Power Consumption: Designed for energy efficiency.
  • FBGA Package: Typically comes in a Fine-pitch Ball Grid Array (FBGA) package.
  • RoHS Compliance: Likely compliant with RoHS standards limiting hazardous substances.

Benefits

  • Improved System Responsiveness: Enhances speed and responsiveness of applications.
  • Enhanced Multitasking: Allows for simultaneous running of programs.
  • Cost-Effective Option: Provides a cheaper alternative to new components.
  • Fast Data Transfer: DDR3 offers faster data transfer compared to older standards.
  • Reliable Storage: Provides reliable data storage and retrieval.

Additional Details

The Hynix H5TQ2G83EFR-H9C meets industry specifications for DDR3 memory. The operating speed (e.g., 1333MHz, 1600MHz) depends on the specific variant and system configuration. When using electronic surplus components, verifying their condition and specifications is crucial for ensuring compatibility and reliability. Refer to the Hynix datasheet for electrical characteristics, timing parameters, and thermal specifications. It’s commonly used with other memory modules to achieve desired system memory capacity. Always follow proper handling and installation to prevent damage. The “Electronic Surplus” categorization implies the need for careful inspection to confirm functionality before deployment in critical applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5493 $60.3381
40+ $2.9129 $116.5160
62+ $2.8217 $174.9454
85+ $2.7304 $232.0840
110+ $2.6403 $290.4330
147+ $2.3666 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess