EN
  • EN
  • DE

H5TQ4G63EFR-RDI

Part No H5TQ4G63EFR-RDI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940699-H5TQ4G63EFR-RDI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63EFR-RDI CAD Model

Description

The H5TQ4G63EFR-RDI is a 4Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory component is designed for applications requiring high memory capacity and high-speed data access. Its typical organization is 256M x 16.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment (Routers, Switches)
  • Embedded Systems

Features

  • Capacity: 4Gb (256M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: RDI (Determines the maximum clock frequency and data transfer rate)
  • Data Rate: Supports data transfer rates depending on the specific RDI speed grade.
  • Clock Frequency: Operates at a clock frequency determined by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.
  • Power-Saving Features: Includes features to reduce power consumption during idle states.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.

Benefits

  • High Capacity: 4Gb capacity suitable for applications requiring large memory space.
  • High Bandwidth: DDR3 technology provides a significant improvement in bandwidth.
  • Low Power Consumption: Operates at 1.5V, reducing power consumption.
  • Improved Performance: Enhanced data transfer rates improve system performance.
  • Cost-Effective: DDR3 offers a good balance of performance and cost.
  • Wide Availability: DDR3 memory is widely available and supported.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details

The RDI speed grade defines the maximum supported clock frequency and data transfer rate for this chip. Consult the Hynix datasheet for precise specifications. The FBGA package allows for a compact footprint and efficient thermal dissipation. DDR3 SDRAM utilizes a prefetch architecture to enhance data throughput. This chip is typically used in memory modules.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3611 $58.0833
7+ $15.8861 $111.2027
10+ $15.3896 $153.8960
14+ $14.8932 $208.5048
18+ $14.3967 $259.1406
24+ $12.9074 $309.7776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess