EN
  • EN
  • DE

H5TQ8G43MMR-G7C

Part No H5TQ8G43MMR-G7C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 2Gx4 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940502-H5TQ8G43MMR-G7C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ8G43MMR-G7C CAD Model

Description

The H5TQ8G43MMR-G7C is an 8Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. This dynamic random-access memory (DRAM) is designed for high-performance memory applications requiring substantial bandwidth and low latency. This memory component is crucial in systems where large memory capacity and speed are essential for optimal performance.

Applications:

  • Desktop and Laptop Computers: As main system memory (RAM).
  • Servers: Used in server systems to support memory-intensive tasks.
  • Workstations: Provides memory for demanding applications in professional workstations.
  • High-End Gaming Rigs: Supports high-performance gaming and smooth gameplay.
  • Embedded Systems: Utilized in advanced embedded systems requiring large memory capacity.

Features:

  • Capacity: 8Gb (Gigabits).
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for faster data transfer rates.
  • Data Rate: Operates at 1600MHz.
  • Operating Voltage: Operates at a standard DDR3 voltage, typically 1.5V.
  • Interface: Standard DDR3 interface for compatibility with various memory controllers.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for surface mount assembly.

Benefits:

  • High Bandwidth: DDR3 technology provides high bandwidth, enabling faster data transfer rates and improved system performance.
  • Low Latency: Reduces latency, which improves system responsiveness.
  • Energy Efficiency: Operates at a relatively low voltage, contributing to energy efficiency in the overall system.
  • Reliability: Designed for reliable operation in various computing environments.
  • Compatibility: Compatible with a wide range of motherboards and memory controllers supporting DDR3.

Additional Details:

The H5TQ8G43MMR-G7C is essential for applications requiring substantial memory capacity and rapid data access. Its high capacity allows it to handle large datasets and complex operations efficiently. The DDR3 interface ensures seamless integration with compatible systems.

Specific technical specifications include:

  • Organization: 512M x 16
  • Number of Banks: 8
  • Interface: SSTL_15
  • Refresh: Auto and Self Refresh
  • Operating Temperature Range: 0°C to 85°C

This memory chip enhances the performance of devices it's installed in by allowing them to manage larger datasets and execute more complex operations concurrently. Proper thermal management is recommended to ensure optimal performance and longevity. It is commonly used in high-performance computing where both memory capacity and speed are critical.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess