EN
  • EN
  • DE

H9CCNNN8GTMLAR-NUM_test3

Part No H9CCNNN8GTMLAR-NUM_test3
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR3-1866 8G 256Mx32 178Ball FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943113-H9CCNNN8GTMLAR-NUM_test3
Series *
Ultra Librarian 3D Model Ultra Librarian H9CCNNN8GTMLAR-NUM_test3 CAD Model

Description

The Hynix H9CCNNN8GTMLAR-NUM_test3 is a type of DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. While specific details are difficult to obtain due to the nature of memory product revisions and proprietary information, its general characteristics can be inferred from common DDR memory features and Hynix's product portfolio.

DDR memory is a type of synchronous dynamic random-access memory (SDRAM) with a high bandwidth interface. DDR memory achieves higher transfer rates by transferring data on both the rising and falling edges of the clock signal. The H9CCNNN8GTMLAR-NUM_test3 is likely used in various applications that demand high-speed data access and transfer.

Applications:

  • Smartphones and Mobile Devices: Used as main system memory for application processing, multimedia playback, and multitasking.
  • Tablets: Similar to smartphones, tablets rely on DDR memory for smooth operation and responsiveness.
  • Embedded Systems: Incorporated into embedded systems requiring high-speed data processing, such as industrial control systems and automotive electronics.
  • Networking Devices: Used in routers, switches, and other networking equipment for packet processing and data buffering.
  • Gaming Consoles: Provides fast memory access for game data, textures, and real-time rendering.

Features:

  • High Bandwidth: DDR technology enables high data transfer rates, improving system performance.
  • Low Power Consumption: Designed for efficiency, minimizing power consumption in battery-powered devices.
  • Compact Size: Optimized for integration into space-constrained devices.
  • Reliable Performance: Manufactured to Hynix's high standards for reliability and durability.
  • JEDEC Compliance: Complies with JEDEC standards for DDR memory, ensuring compatibility with a wide range of systems.

Benefits:

  • Improved System Responsiveness: Faster data access leads to quicker application loading and smoother multitasking.
  • Enhanced Multimedia Performance: Supports seamless playback of high-resolution videos and graphics.
  • Increased Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Greater System Stability: Reliable memory performance contributes to overall system stability and uptime.
  • Future-Proofing: DDR technology offers a scalable memory solution for evolving performance demands.

The specific technical specifications of the H9CCNNN8GTMLAR-NUM_test3, such as capacity, speed grade, voltage, and operating temperature range, would require access to the product datasheet. Generally, Hynix DDR memory components are designed to meet or exceed industry standards for performance and reliability. They also often include advanced features like on-die termination (ODT) and dynamic temperature management to optimize performance and ensure stable operation under varying conditions. Due to lack of publicly available datasheets, certain specifications are difficult to ascertain without privileged access.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess