EN
  • EN
  • DE

SN74HC688PWRG4

Part No SN74HC688PWRG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Supply Voltage (V) 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay at V, Max CL 36ns at 6V, 50pF
Current - Quiescent (Iq) 8μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Mounting Style SMD
Family Part Number 74HC688
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254703-SN74HC688PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC688PWRG4 CAD Model

Description

Product Overview: SN74HC688PWRG4 by Texas Instruments

The SN74HC688PWRG4 is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This particular component belongs to the 74HC family, which is renowned for its high-speed CMOS logic. The SN74HC688PWRG4 is an 8-bit identity comparator that provides a range of features suitable for various applications in the electronics industry.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: TSSOP-20
  • Mounting Type: Surface Mount
  • Output Type: 3-State

The SN74HC688PWRG4 is designed for systems where it is necessary to compare the identity of two 8-bit data words. It features two sets of eight parallel inputs (A and B), and an output enable (OE) input for easy integration into various digital systems. When the compared words are identical, the output (P=Q) is set high, provided that the OE is active low.

Applications

This versatile component is widely used in data processing systems, computer systems, and control systems where data comparison is crucial. It can serve as a means to check data integrity, match digital signatures, or validate addresses and commands in communication protocols.

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the SN74HC688PWRG4 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring high reliability and performance. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Easy Integration

With its TSSOP-20 package, the SN74HC688PWRG4 is optimized for space-saving on PCBs and is suitable for automated surface-mount assembly processes. Its wide operating voltage range and temperature stability make it adaptable to various operating conditions, ensuring consistent performance across different applications.

In summary, the SN74HC688PWRG4 from Texas Instruments is a highly reliable and functional device that offers precision and ease of use for systems requiring data comparison and validation.

You May Also Be Interested in

Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6663 $53.3040
185+ $0.5468 $101.1580
285+ $0.5297 $150.9645
395+ $0.5126 $202.4770
505+ $0.4955 $250.2275
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess