EN
  • EN
  • DE

H9CKNNNDJTMPLR-NUH

Part No H9CKNNNDJTMPLR-NUH
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR3-1866 x32 (24Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943082-H9CKNNNDJTMPLR-NUH
Series *
Ultra Librarian 3D Model Ultra Librarian H9CKNNNDJTMPLR-NUH CAD Model

Description

The Hynix H9CKNNNDJTMPLR-NUH is a high-performance mobile LPDDR5 SDRAM (Low Power Double Data Rate 5 Synchronous Dynamic Random-Access Memory). This memory chip is designed for use in mobile devices where power efficiency and high bandwidth are crucial. It's built to meet the demands of modern applications requiring significant memory bandwidth and low power consumption.

Applications

  • Smartphones: As a primary memory component for running operating systems, applications, and managing data.
  • Tablets: Providing the necessary memory for smooth multitasking, gaming, and media consumption.
  • Wearable Devices: In smartwatches and other wearables, where compact size and low power are essential.
  • Automotive Infotainment Systems: Supporting complex graphics and real-time data processing for navigation and entertainment.
  • Other Mobile Devices: Including portable gaming consoles and handheld computers.

Features

  • LPDDR5 Standard: Compliant with the LPDDR5 standard, offering significantly improved data transfer rates and power efficiency compared to previous generations.
  • High Bandwidth: Provides a high-bandwidth interface for fast data access and processing.
  • Low Power Consumption: Designed for low power operation to extend battery life in mobile devices.
  • Compact Packaging: Utilizes a small form factor package suitable for space-constrained mobile applications.
  • Advanced Power Management: Includes advanced power management features to minimize power consumption in various operating modes.
  • High-Speed Data Transfer: Optimized for high-speed data transfer to support demanding applications.

Benefits

  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Extended Battery Life: Low power consumption extends the battery life of mobile devices.
  • Enhanced User Experience: Provides a responsive and seamless user experience.
  • Reduced System Cost: Integration of advanced features can potentially reduce overall system cost.
  • Smaller Footprint: Compact packaging allows for more efficient use of space in mobile devices.

Additional Details

Specific technical specifications such as memory density, data transfer rates, and voltage levels are specific to the exact part number and revision. Refer to the official Hynix datasheet for detailed specifications.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,551 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess