EN
  • EN
  • DE

H9HP52ACPMMDAR-KEM

Part No H9HP52ACPMMDAR-KEM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 64GB eMMC5.1 + 4GB(32Gb) LPDDR4X-4266
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956849-H9HP52ACPMMDAR-KEM
Series *
Ultra Librarian 3D Model Ultra Librarian H9HP52ACPMMDAR-KEM CAD Model

Description

The Hynix H9HP52ACPMMDAR-KEM is a DDR (Double Data Rate) memory component produced by Hynix Semiconductor. DDR memory, a type of synchronous dynamic random-access memory (SDRAM), is designed to provide high bandwidth and is commonly found in applications requiring fast memory access. While the specific details for this particular model are best found in its datasheet (which is often proprietary), general characteristics of DDR memory technology can be described.

DDR memory enhances data transfer rates by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data throughput compared to its predecessors. The H9HP52ACPMMDAR-KEM is likely integrated into systems that require high-speed data access and transfer for efficient operation.

Applications:

  • Smartphones: Serves as the primary RAM, supporting application execution, multitasking, and multimedia processing.
  • Tablets: Similar to smartphones, provides the necessary memory for running applications and handling user data.
  • Embedded Systems: Utilized in embedded devices that require real-time data processing and storage, such as industrial controllers.
  • Networking Equipment: Incorporated in routers and switches to facilitate fast packet processing and data buffering.
  • Portable Gaming Devices: Offers the memory bandwidth needed for rendering game graphics and managing game assets.

Features:

  • High Data Transfer Rate: DDR technology ensures rapid data transfer, enhancing overall system performance significantly.
  • Low Power Consumption: Designed for efficiency, minimizing power usage in battery-operated devices.
  • Compact Design: Engineered for seamless integration into small form-factor devices.
  • Robust Performance: Built to meet stringent Hynix standards for reliability and long-term operational stability.
  • JEDEC Compliance: Strictly adheres to JEDEC standards for DDR memory, ensuring seamless interoperability across various systems.

Benefits:

  • Enhanced System Speed: Accelerates application loading times and significantly improves multitasking capabilities.
  • Optimized Multimedia Experience: Enables smooth playback of high-definition video and high-resolution graphics.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable and mobile devices.
  • Improved System Stability: Reliable memory operation enhances overall system stability and performance consistently.
  • Scalability: DDR technology provides a scalable solution, efficiently accommodating increasing memory demands as required.

The detailed technical specifications for the H9HP52ACPMMDAR-KEM, including crucial aspects such as capacity, clock speed, voltage requirements, and operational temperature range, are best obtained from its specific and detailed datasheet. Typical DDR memory components often incorporate advanced features like on-die termination (ODT) to substantially improve signal integrity and power-saving modes to optimize overall energy usage and efficiency. Without direct access to the datasheet, these finer and more granular points can only be generally approximated based on established and widely used DDR memory design principles and practices.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess