EN
  • EN
  • DE

H9TQ17A8GTMCUR-KUM

Part No H9TQ17A8GTMCUR-KUM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 16GB eMMC5.1 + 8Gb LPDDR3-1866
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956593-H9TQ17A8GTMCUR-KUM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ17A8GTMCUR-KUM CAD Model

Description

The H9TQ17A8GTMCUR-KUM is a high-performance mobile LPDDR4 SDRAM memory chip manufactured by Hynix Semiconductor. This memory component is designed to meet the demanding requirements of modern mobile devices, offering a balance of high bandwidth, low power consumption, and compact size.

Applications:

  • Smartphones: Used as main memory for applications and operating systems.
  • Tablets: Provides high-speed memory for running applications and handling data.
  • Mobile Computing Devices: Suitable for use in ultra-portable laptops and other mobile devices.
  • Wearable Devices: Ideal for smartwatches and other wearables that require low power and small form factor.

Features:

  • LPDDR4 SDRAM: Utilizes the low-power double data rate 4 (LPDDR4) standard for high-speed data transfer.
  • High Bandwidth: Offers a wide data bus for increased memory bandwidth.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in mobile devices.
  • Compact Package: Comes in a small package to save space on the PCB.
  • Multi-Channel Architecture: Supports multi-channel memory access for improved performance.

Benefits:

  • Enhanced Performance: Enables faster application loading, smoother multitasking, and improved overall system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Increased System Responsiveness: Reduces latency and improves the responsiveness of applications and the operating system.
  • Greater Memory Capacity: Provides ample memory capacity for demanding applications and large datasets.
  • Optimized Mobile Experience: Delivers a seamless and responsive user experience on mobile devices.

Additional Details:

This memory chip features advanced power management techniques to minimize power consumption in various operating modes. It supports various power-saving modes, such as deep sleep and power-down modes, to further optimize energy efficiency. The H9TQ17A8GTMCUR-KUM is also designed for reliable operation in harsh environments, with robust error detection and correction capabilities.

The specific density, operating voltage, and temperature range for the H9TQ17A8GTMCUR-KUM will depend on the exact configuration and manufacturing batch. Please refer to the official Hynix datasheet for comprehensive specifications and operational guidelines.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,006 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess