EN
  • EN
  • DE

H9TQ18ABJTMCUR-KTM

Part No H9TQ18ABJTMCUR-KTM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 16GB eMMC5.1 + 16Gb LPDDR3-1600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956575-H9TQ18ABJTMCUR-KTM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ18ABJTMCUR-KTM CAD Model

Description

The H9TQ18ABJTMCUR-KTM is a high-performance mobile LPDDR4 SDRAM memory chip manufactured by Hynix Semiconductor. This memory component is designed to meet the demanding requirements of modern mobile devices, offering a balance of high bandwidth, low power consumption, and compact size.

Applications:

  • Smartphones: Used as main memory for applications and operating systems.
  • Tablets: Provides high-speed memory for running applications and handling data.
  • Mobile Computing Devices: Suitable for use in ultra-portable laptops and other mobile devices.
  • Wearable Devices: Ideal for smartwatches and other wearables that require low power and small form factor.

Features:

  • LPDDR4 SDRAM: Utilizes the low-power double data rate 4 (LPDDR4) standard for high-speed data transfer.
  • High Bandwidth: Offers a wide data bus for increased memory bandwidth.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in mobile devices.
  • Compact Package: Comes in a small package to save space on the PCB.
  • Multi-Channel Architecture: Supports multi-channel memory access for improved performance.

Benefits:

  • Enhanced Performance: Enables faster application loading, smoother multitasking, and improved overall system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Increased System Responsiveness: Reduces latency and improves the responsiveness of applications and the operating system.
  • Greater Memory Capacity: Provides ample memory capacity for demanding applications and large datasets.
  • Optimized Mobile Experience: Delivers a seamless and responsive user experience on mobile devices.

Additional Details:

This memory chip features advanced power management techniques to minimize power consumption in various operating modes. It supports various power-saving modes, such as deep sleep and power-down modes, to further optimize energy efficiency. The H9TQ18ABJTMCUR-KTM is also designed for reliable operation in harsh environments, with robust error detection and correction capabilities.

The specific density, operating voltage, and temperature range for the H9TQ18ABJTMCUR-KTM will depend on the exact configuration and manufacturing batch. Please refer to the official Hynix datasheet for comprehensive specifications and operational guidelines.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess