EN
  • EN
  • DE

HMA41GR7BJR8N-UH

Part No HMA41GR7BJR8N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946956-HMA41GR7BJR8N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7BJR8N-UH CAD Model

Description

The HMA41GR7BJR8N-UH is a DDR4 SDRAM module manufactured by Hynix Semiconductor, designed for use in desktop PCs, workstations, and servers. It delivers high-speed memory performance and efficient power consumption, making it suitable for demanding applications and workloads. This module provides a reliable and scalable solution for increasing system memory capacity.

Applications

  • Desktop Computers: Serves as the primary memory for running operating systems and applications.
  • Workstations: Enhances performance for professional applications like video editing, CAD, and scientific simulations.
  • Servers: Supports server applications and virtualization environments with high-capacity memory.
  • Gaming PCs: Improves gaming performance by enabling faster data access and smoother frame rates.
  • Content Creation: Facilitates seamless editing and rendering of high-resolution video and audio content.

Features

  • DDR4 Technology: Utilizes DDR4 SDRAM technology for increased bandwidth and lower power consumption compared to DDR3.
  • Capacity: Indicates the total memory capacity of the module (e.g., 8GB, 16GB).
  • Speed: Specifies the data transfer rate of the module (e.g., 2400MHz, 2666MHz).
  • Form Factor: Designed for use in standard DIMM slots on compatible motherboards.
  • Unbuffered: Typically an unbuffered DIMM (UDIMM) suitable for desktop and workstation applications.

Benefits

  • Increased Performance: DDR4 technology enables faster data transfer rates and improved overall system performance.
  • Lower Power Consumption: Reduces energy consumption, leading to lower operating costs and extended battery life (in laptops).
  • Improved Multitasking: Allows for smoother multitasking and faster switching between applications.
  • Enhanced Gaming Experience: Provides a more responsive and immersive gaming experience with reduced lag and stuttering.
  • Scalable Memory Solution: Enables easy memory upgrades to meet growing system requirements and future-proof your system.

Additional Details

The HMA41GR7BJR8N-UH memory module is designed to meet industry standards for DDR4 SDRAM. It operates at a specific voltage and must be installed in compatible DIMM slots. The module's performance is influenced by the system's chipset, CPU, and other memory modules. Proper installation and configuration are crucial for optimal performance and stability. Refer to the manufacturer's specifications for detailed information on operating conditions and compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,225 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess