EN
  • EN
  • DE

HMA425U6AFR6N-UH

Part No HMA425U6AFR6N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 256Mx64 UDIMM 1Rx16 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946810-HMA425U6AFR6N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA425U6AFR6N-UH CAD Model

Description

The HMA425U6AFR6N-UH is a 16GB DDR4-2400MHz CL17 UDIMM memory module manufactured by Hynix Semiconductor. This unbuffered DIMM (UDIMM) is designed for use in desktop computers and workstations, providing high-speed and reliable memory performance. It is a single-rank module with a 288-pin interface and operates at a voltage of 1.2V.

Applications

  • Desktop Computers
  • Workstations
  • Gaming PCs
  • General Computing

Features

  • 16GB Capacity: Provides ample memory for demanding applications.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
  • 2400MHz Speed: High memory clock speed for improved performance.
  • CL17 Latency: CAS Latency of 17 cycles.
  • UDIMM Form Factor: Unbuffered DIMM for desktop computers.
  • 1.2V Voltage: Low voltage operation for energy efficiency.
  • 288-Pin Interface: Standard DDR4 DIMM interface.

Benefits

  • Improved System Performance: Faster memory speeds enhance overall system responsiveness.
  • Increased Multitasking Capability: Larger memory capacity allows for running multiple applications simultaneously.
  • Enhanced Gaming Experience: High-speed memory improves frame rates and reduces lag in games.
  • Energy Efficiency: Low voltage operation reduces power consumption and heat generation.
  • Reliable Performance: Hynix Semiconductor is a reputable manufacturer known for quality memory products.

Additional Details

The HMA425U6AFR6N-UH module operates at a data transfer rate of 2400MHz, which translates to PC4-19200. It has a CAS latency (CL) of 17, which is a measure of the delay between the memory controller requesting data and the memory module providing it. This module is a single-rank module, meaning that the memory chips are arranged on one side of the PCB. It supports XMP (Extreme Memory Profile) for easy overclocking (if supported by the motherboard). The module is compliant with JEDEC standards, ensuring compatibility with a wide range of desktop computers and workstations. This 16GB DDR4 module is a reliable and high-performance upgrade for systems requiring increased memory capacity and speed.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess