EN
  • EN
  • DE

HMA451R7MFR8N-TFT7

Part No HMA451R7MFR8N-TFT7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947195-HMA451R7MFR8N-TFT7
Series *
Ultra Librarian 3D Model Ultra Librarian HMA451R7MFR8N-TFT7 CAD Model

Description

The HMA451R7MFR8N-TFT7 is a 4GB DDR4-2133MHz ECC Registered CL15 288-Pin DIMM memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and workstations that require high-performance, reliable memory. It is specifically engineered to meet the demands of enterprise environments where data integrity and system uptime are critical.

Applications:

  • Servers: Used in various server applications, including web servers, database servers, and application servers.
  • Workstations: Ideal for high-performance workstations used in CAD, video editing, and scientific computing.
  • Cloud Computing: Employed in cloud infrastructure to provide reliable and scalable memory solutions.
  • Data Centers: Integrated into data center environments to support demanding workloads and ensure data integrity.
  • Virtualized Environments: Suitable for virtualized servers and desktops, enhancing overall system performance.

Features:

  • 4GB Capacity: Provides sufficient memory capacity for many server and workstation applications.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and improved energy efficiency compared to previous generations.
  • 2133MHz Clock Speed: Operates at a clock speed of 2133MHz, enabling rapid data processing.
  • ECC Registered: Features error-correcting code (ECC) and register, which detects and corrects memory errors, enhancing data integrity and system stability.
  • CL15 Latency: Has a CAS latency of 15, contributing to overall memory performance.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards.

Benefits:

  • Improved Performance: DDR4 technology and high clock speed deliver enhanced system performance and responsiveness.
  • Enhanced Data Integrity: ECC Registered feature ensures data accuracy and reduces the risk of system crashes due to memory errors.
  • Increased System Stability: ECC Registered memory enhances system stability, especially in demanding environments.
  • Energy Efficiency: DDR4 technology provides lower power consumption compared to DDR3, reducing operating costs and environmental impact.
  • Reliability: Designed for use in mission-critical applications, providing long-term reliability and stability.

Additional Details:

The Hynix HMA451R7MFR8N-TFT7 is built to meet JEDEC standards, ensuring compatibility and reliability. It operates at a voltage of 1.2V, contributing to its energy efficiency. The module is designed to withstand a wide range of operating temperatures, making it suitable for various environments. The ECC Registered feature is particularly important in applications where data corruption can have significant consequences. The combination of high capacity, speed, and error correction makes this memory module a valuable component for any server or high-performance workstation.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess