EN
  • EN
  • DE

HMA81GR7DJR8N-XN

Part No HMA81GR7DJR8N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946127-HMA81GR7DJR8N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7DJR8N-XN CAD Model

Description

The HMA81GR7DJR8N-XN is an 8GB DDR4-2400MHz ECC Registered CL17 288-Pin DIMM memory module manufactured by Hynix Semiconductor. This module is engineered for servers and workstations that demand high-performance, reliable memory. The ECC Registered feature ensures data integrity and system stability, making it suitable for critical applications.

Applications:

  • Servers: Commonly used in web servers, database servers, application servers, and other server environments.
  • Workstations: Ideal for high-performance workstations used in CAD, video editing, and scientific computing.
  • Data Centers: Integrated into data center environments to support demanding workloads and ensure data integrity.
  • Cloud Computing: Employed in cloud infrastructure to provide reliable and scalable memory solutions for virtualized environments.
  • Financial Institutions: Suitable for financial applications where data accuracy and system uptime are essential.

Features:

  • 8GB Capacity: Provides sufficient memory capacity for demanding applications and multitasking.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and improved power efficiency compared to previous generations.
  • 2400MHz Clock Speed: Operates at a clock speed of 2400MHz, enabling rapid data processing.
  • ECC Registered: Features error-correcting code (ECC) and register, which detects and corrects memory errors, enhancing data integrity and system stability.
  • CL17 Latency: Has a CAS latency of 17, contributing to overall memory performance.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards.

Benefits:

  • Improved Performance: DDR4 technology and high clock speed deliver enhanced system performance and responsiveness.
  • Enhanced Data Integrity: ECC Registered feature ensures data accuracy and reduces the risk of system crashes due to memory errors.
  • Increased System Stability: ECC Registered memory enhances system stability, especially in demanding environments.
  • Energy Efficiency: DDR4 technology provides lower power consumption compared to DDR3, reducing operating costs and environmental impact.
  • Reliability: Designed for use in mission-critical applications, providing long-term reliability and stability.

Additional Details:

The Hynix HMA81GR7DJR8N-XN is built to meet JEDEC standards, ensuring compatibility and reliability. It operates at a voltage of 1.2V, contributing to its energy efficiency. The module is designed to withstand a wide range of operating temperatures, making it suitable for various environments. The ECC Registered feature is particularly important in applications where data corruption can have significant consequences. This memory module offers a balance of performance, reliability, and data integrity, making it a valuable component for any server or high-performance workstation.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess