EN
  • EN
  • DE

HMA82GR7AFR8N-VKT3

Part No HMA82GR7AFR8N-VKT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946582-HMA82GR7AFR8N-VKT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7AFR8N-VKT3 CAD Model

Description

The HMA82GR7AFR8N-VKT3 is a 16GB DDR4 2133MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed primarily for server and workstation environments that require high levels of data integrity and stability. The ECC (Error-Correcting Code) feature is critical for preventing data corruption by detecting and correcting single-bit errors. The 'VKT3' designation likely indicates a specific manufacturing batch or testing standard.

Applications

  • Servers: Used in a wide range of server applications, including database servers, web servers, application servers, and virtualization servers.
  • Workstations: Employed in professional workstations used for demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Cloud Computing: Deployed in cloud computing environments to support virtual machines and cloud services.
  • Data Centers: Integrated into data center infrastructure for reliable data storage and processing.
  • Financial Institutions: Utilized in financial systems where data accuracy and uptime are paramount.

Features

  • 16GB Capacity: Provides a large amount of memory for running multiple applications and handling large datasets simultaneously.
  • DDR4 Technology: Offers faster data transfer rates and improved energy efficiency compared to older DDR3 memory.
  • 2133MHz Speed: Operates at a frequency of 2133MHz, ensuring fast data access and responsive system performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Registered DIMM (RDIMM): Features a register that buffers commands and addresses, reducing the load on the memory controller and improving stability, especially in systems with multiple memory modules.

Benefits

  • Enhanced Data Integrity: ECC ensures data accuracy, reducing the risk of data loss and system errors.
  • Improved System Stability: The registered design enhances stability, particularly in systems with multiple memory modules.
  • Increased Performance: Higher capacity and faster speed improve application performance and overall system responsiveness.
  • Reduced Downtime: The ECC and registered features contribute to reduced downtime and increased system uptime.
  • Energy Efficiency: DDR4 technology provides improved energy efficiency, reducing power consumption and heat generation.

Technical Specifications

The HMA82GR7AFR8N-VKT3 operates at a voltage of 1.2V, conforming to DDR4 standards. It meets JEDEC standards for DDR4 RDIMM modules. The module features a 288-pin DIMM interface and typically supports timings around CL15. Further information on the 'VKT3' designation would require specific Hynix documentation. It is RoHS compliant, adhering to environmental standards regarding hazardous substances.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess