EN
  • EN
  • DE

HMA82GR7CJR8N-VKTN

Part No HMA82GR7CJR8N-VKTN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946590-HMA82GR7CJR8N-VKTN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7CJR8N-VKTN CAD Model

Description

The Hynix HMA82GR7CJR8N-VKTN is a 16GB DDR4-2133 Registered ECC server memory module. This module is designed to enhance the performance and stability of servers and high-end workstations that require robust memory solutions.

Applications

  • Servers in data centers and enterprise environments
  • High-performance computing (HPC) systems
  • Virtualization platforms
  • Workstations for professional applications such as video editing and 3D rendering
  • Cloud computing infrastructure

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2133MHz (PC4-2133)
  • Module Type: Registered DIMM (RDIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx8
  • Voltage: 1.2V
  • CAS Latency: CL15

Benefits

  • Enhanced Performance: Offers high-speed data transfer, significantly improving application responsiveness and multitasking capabilities.
  • Improved Stability: ECC memory detects and corrects single-bit errors, ensuring data integrity and preventing system crashes.
  • Increased Reliability: The registered design provides enhanced signal integrity, especially in systems with multiple memory modules.
  • Optimized for Server Workloads: Designed to handle the demanding workloads of server environments, ensuring consistent performance under heavy load.
  • Reduced Downtime: ECC functionality minimizes the risk of data corruption and system failures, leading to reduced downtime.

Additional Details

The HMA82GR7CJR8N-VKTN module operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation. Its 2Rx8 configuration indicates that it has two ranks, with each rank having an 8-bit wide data path. This module is crucial for organizations seeking reliable and high-performance memory solutions for their server infrastructure. It is compatible with a wide range of server motherboards that support DDR4 RDIMM memory.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess