EN
  • EN
  • DE

HMA82GR8AFR8N-UH

Part No HMA82GR8AFR8N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946897-HMA82GR8AFR8N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR8AFR8N-UH CAD Model

Description

The Hynix HMA82GR8AFR8N-UH is a 16GB DDR4-2400 Registered ECC server memory module. This RDIMM is built for servers and workstations, focusing on stability and speed for enterprise environments.

Applications

  • Data center servers
  • High-performance workstations
  • Virtualization servers
  • Cloud computing platforms
  • Memory intensive applications (e.g., databases, simulations)

Features

  • Capacity: 16GB
  • Memory Type: DDR4 SDRAM
  • Speed: 2400MHz (PC4-19200)
  • Module Type: Registered DIMM (RDIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx8
  • Voltage: 1.2V
  • CAS Latency: 17

Benefits

  • Enhanced Performance: 2400MHz speed allows for quick data processing and smooth multitasking.
  • Data Integrity: ECC functionality prevents data corruption by detecting and correcting single-bit errors.
  • Increased Reliability: Registered design improves signal stability, which reduces errors and improves overall system uptime.
  • Optimized for Server Workloads: Engineered for the demanding requirements of server applications.
  • Low Power Consumption: Operates at 1.2V, reducing energy costs and heat output.

Additional Details

The HMA82GR8AFR8N-UH is compatible with a broad range of server motherboards that support DDR4 RDIMM memory. The 2Rx8 configuration signifies that the module has two ranks, with an 8-bit data path for each rank. Its combination of speed, capacity, and error correction makes this memory module an ideal solution for businesses requiring a reliable and powerful server platform.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess