EN
  • EN
  • DE

HMA84GR7MFR4N-UHN0

Part No HMA84GR7MFR4N-UHN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946857-HMA84GR7MFR4N-UHN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7MFR4N-UHN0 CAD Model

Description

The Hynix HMA84GR7MFR4N-UHN0 is a 32GB DDR4-2400 ECC Registered DIMM (RDIMM). It is designed for use in servers and workstations requiring high memory capacity and reliability.

Applications

  • Servers
  • Workstations
  • Data Centers
  • Virtualization
  • Cloud Computing

Features

  • Capacity: 32GB
  • Memory Type: DDR4
  • Speed: 2400 MHz (PC4-2400T)
  • Module Type: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx4 (Dual Rank x4)
  • Voltage: 1.2V
  • CAS Latency: JEDEC standard timings for DDR4-2400

Benefits

  • Increased Memory Capacity: 32GB allows for handling larger datasets and running more memory-intensive applications.
  • Enhanced Performance: DDR4 technology provides faster data transfer rates compared to previous DDR generations.
  • Data Integrity: ECC functionality detects and corrects memory errors, ensuring data integrity and system stability, crucial for server environments.
  • Improved Stability: Registered DIMM design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Energy Efficiency: 1.2V operating voltage reduces power consumption and heat generation.

Additional Details

This memory module adheres to JEDEC standards for DDR4 RDIMMs. The ECC (Error Correcting Code) feature is essential for maintaining data integrity in server environments by detecting and correcting single-bit errors. The Registered DIMM (RDIMM) design incorporates a register between the memory controller and the DRAM chips, buffering commands, addresses, and control signals. This reduces the electrical load on the memory controller, improving signal integrity and enabling higher memory capacities and speeds, particularly in multi-DIMM configurations. The module is designed to be compatible with a wide range of server motherboards supporting DDR4 RDIMM memory.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess