EN
  • EN
  • DE

HMA851U6AFR6N-UHN0

Part No HMA851U6AFR6N-UHN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946789-HMA851U6AFR6N-UHN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA851U6AFR6N-UHN0 CAD Model

Description

The Hynix HMA851U6AFR6N-UHN0 is a 4GB DDR4 2400MHz Unbuffered ECC DIMM (ECC UDIMM) memory module designed for workstations and entry-level servers. It offers a balance of performance, capacity, and data integrity.

Applications

  • Entry-Level Servers
  • Workstations
  • Small Business Servers
  • NAS Devices
  • General Computing

Features

  • Capacity: 4GB
  • Memory Type: DDR4
  • Speed: 2400 MHz (PC4-2400T)
  • Module Type: ECC UDIMM (Unbuffered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 1Rx8 (Single Rank x8)
  • Voltage: 1.2V
  • CAS Latency: Standard JEDEC timings for DDR4-2400

Benefits

  • Improved Data Reliability: ECC (Error-Correcting Code) detects and corrects single-bit memory errors, preventing data corruption and system instability.
  • Enhanced Performance: DDR4 technology offers faster data transfer rates compared to previous DDR generations, boosting overall system performance.
  • Increased Capacity: 4GB capacity provides sufficient memory for everyday computing tasks and light server workloads.
  • Energy Efficient: Low 1.2V operating voltage reduces power consumption and heat generation.
  • Cost-Effective Solution: ECC UDIMMs offer a balance of data protection and affordability, making them suitable for small businesses and budget-conscious users.

Additional Details

The HMA851U6AFR6N-UHN0 adheres to JEDEC standards for DDR4 ECC UDIMMs. The ECC (Error Correcting Code) capability is a crucial feature for systems where data integrity is important, as it corrects single-bit errors that may occur during operation. The unbuffered design makes it suitable for systems where the memory controller is directly connected to the DRAM chips. It is important to verify compatibility with the target motherboard to ensure proper operation. This module is ideal for use in systems running operating systems like Windows Server or Linux where data stability is paramount.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess