EN
  • EN
  • DE

SST39VF160-90-4C-BK

Part No SST39VF160-90-4C-BK
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 16 Megabit (1M x 16-Bit) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259917-SST39VF160-90-4C-BK
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF160-90-4C-BK CAD Model

Description

The SST39VF160-90-4C-BK is a 16 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It operates at 3.0-3.6V and features a 90 ns access time. This flash memory device is designed for storing firmware, code, and data in a variety of embedded systems.

Applications:

  • Embedded systems
  • Wireless devices
  • Networking equipment
  • Consumer electronics
  • Industrial control

Features:

  • 16 Mbit (2M x 8) memory array
  • 3.0-3.6V power supply
  • 90 ns access time
  • Sector Erase capability
  • Chip Erase capability
  • Write Protection
  • Low power consumption

Benefits:

  • High density storage for embedded applications.
  • Fast access time for quick data retrieval.
  • Low power consumption extends battery life in portable devices.
  • Sector and chip erase capabilities for efficient memory management.
  • Write protection feature prevents accidental data corruption.
  • Cost-effective solution for non-volatile memory requirements.

Additional Details:

The SST39VF160-90-4C-BK utilizes SST's patented SuperFlash technology, providing high performance and reliability. It supports sector and chip erase operations, allowing for flexible memory management. The device features a write protection mechanism to prevent accidental data corruption. It is available in various package options, including PLCC and TSOP. This flash memory device is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

The SST39VF160-90-4C-BK is commonly used in applications where non-volatile memory is required for storing firmware, code, and data. It is a popular choice for embedded systems due to its high density, fast access time, and low power consumption. The device's sector and chip erase capabilities allow for efficient memory updates. The write protection feature ensures data integrity. The SST39VF160-90-4C-BK provides a reliable and cost-effective solution for non-volatile memory requirements in a wide range of applications. Its robust design and high performance make it a preferred choice for embedded system designers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess