EN
  • EN
  • DE

HMAA4GR8AMR4N-UH

Part No HMAA4GR8AMR4N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 4Gx72 ECC Reg/RDIMM 2DRx4 (32GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946860-HMAA4GR8AMR4N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GR8AMR4N-UH CAD Model

Description

The HMAA4GR8AMR4N-UH is a DDR4 ECC Unbuffered DIMM (UDIMM) manufactured by Hynix Semiconductor. It is engineered for use in desktop PCs, workstations, and entry-level servers where reliability and data accuracy are essential. This memory module offers a blend of speed, capacity, and error correction capabilities for a range of computing needs.

Applications:

  • Desktop Computers: Ideal for general-purpose desktop computers, gaming rigs, and multimedia workstations.
  • Workstations: Suitable for professional workstations used for content creation, software development, and engineering tasks.
  • Entry-Level Servers: Can be utilized in small business servers and home server applications.

Features:

  • DDR4 Technology: Employs DDR4 SDRAM technology, delivering enhanced speed, bandwidth, and power efficiency compared to previous DDR generations.
  • ECC (Error-Correcting Code): Incorporates ECC functionality to detect and correct single-bit errors, improving data integrity and preventing system crashes.
  • Unbuffered DIMM (UDIMM): UDIMMs are commonly used in desktop and workstation environments due to their cost-effectiveness and compatibility.
  • Capacity: Features a 4GB memory module.
  • Speed: Operates at a speed of 2400 MHz.
  • Voltage: Operates at 1.2V.

Benefits:

  • Enhanced Data Integrity: The ECC feature ensures data accuracy, minimizing the risk of data corruption and system errors.
  • Improved System Stability: ECC contributes to overall system stability, particularly important for applications requiring continuous operation.
  • Increased Performance: DDR4 technology provides faster data transfer rates, enhancing application responsiveness and overall system performance.
  • Energy Efficiency: Operates at a low voltage (1.2V), reducing power consumption and heat generation.
  • Cost-Effective Solution: Offers a balance of performance and affordability, making it a suitable choice for a variety of applications.

Additional Details:

The HMAA4GR8AMR4N-UH memory module is designed to comply with JEDEC standards for DDR4 UDIMMs, ensuring compatibility with a broad range of systems. Its ECC functionality and DDR4 technology make it a reliable option for users who prioritize data integrity and system stability. The 4GB capacity is suitable for general computing tasks and applications.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess