EN
  • EN
  • DE

HMAA4GU6AJR8N-WMN0

Part No HMAA4GU6AJR8N-WMN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933 4Gx64 UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946187-HMAA4GU6AJR8N-WMN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GU6AJR8N-WMN0 CAD Model

Description

The HMAA4GU6AJR8N-WMN0 is a 4GB DDR4 2400MHz Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It's designed for use in desktop PCs and other systems where high-speed memory is required but ECC (Error Correction) is not necessary.

Applications

  • Desktop PCs
  • Gaming PCs
  • General-purpose computing
  • Office workstations
  • Systems requiring DDR4 memory compatibility

Features

  • 4GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V operating voltage
  • Non-ECC

Benefits

  • Improved system responsiveness due to high memory bandwidth
  • Enhanced multitasking capabilities
  • Smooth gaming experience
  • Easy installation in compatible motherboards
  • Lower power consumption compared to older DDR generations

Additional Details

This Hynix memory module adheres to JEDEC standards for DDR4 UDIMMs. It operates at 1.2V, which helps reduce power consumption and heat. The WMN0 likely represents a specific production batch or revision. The absence of ECC makes it more suitable for consumer-grade systems where the added cost and complexity of error correction are not required. It is designed for standard desktop applications such as browsing, office productivity, and gaming. The 2400MHz clock speed provides a significant performance boost compared to slower DDR3 memory. Hynix is a well-known memory manufacturer and this module provides reliable performance for everyday computing needs.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess