EN
  • EN
  • DE

HMP112U6NFR8C-S6

Part No HMP112U6NFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950348-HMP112U6NFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP112U6NFR8C-S6 CAD Model

Description

The HMP112U6NFR8C-S6 is a memory module that is part of the Win Source series.

    You May Also Be Interested in

    Samsung
    Rambus 512MB 800MHz 40ns
    Need more? Email Us
    Infineon Technologies
    Rambus 512MB ECC 800MHz
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 700MHz
    Need more? Email Us
    Micron Technology Inc.
    PC100 32Mx72 ECC Reg (256MB)
    Need more? Email Us
    Samsung
    Rambus 128MB ECC 800MHz
    Need more? Email Us
    Intel
    Optane PMem 100 128GB
    Need more? Email Us
    Samsung
    Rambus 128MB ECC 800MHz
    Need more? Email Us
    SK hynix
    PC66 16Mx64-H
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess