EN
  • EN
  • DE

HMP512U7FFP8C-Y5-C

Part No HMP512U7FFP8C-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950990-HMP512U7FFP8C-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMP512U7FFP8C-Y5-C CAD Model

Description

The HMP512U7FFP8C-Y5-C is a DDR3 memory module manufactured by Hynix Semiconductor. It is a RAM (Random Access Memory) component designed for use in computer systems to provide temporary storage for data and instructions that the processor needs to access quickly.

Applications

  • Desktop Computers: Used as the primary memory in desktop computers to run the operating system, applications, and store data.
  • Workstations: Employed in high-performance workstations for demanding tasks such as video editing, graphic design, and scientific computing.
  • Servers: Integrated into server systems to support multiple users, handle large databases, and run complex applications.
  • Gaming PCs: Enhances gaming performance by providing fast access to game assets, textures, and other data.
  • Upgrade and Repair: Used to upgrade or replace existing memory modules in compatible computer systems.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) SDRAM technology, which offers improved performance and lower power consumption compared to DDR2.
  • 512MB Capacity: Provides 512MB of memory capacity.
  • Specific Speed Rating: Operates at a specific speed (e.g., 1333MHz or 1600MHz), which is crucial for ensuring compatibility and optimal performance.
  • Low Voltage Operation: Designed to operate at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • DIMM/SODIMM Form Factor: Could be either a DIMM (for desktop computers) or a SODIMM (for laptops), depending on the specific design.

Benefits

  • Improved Performance: Enhances the overall performance of the computer by providing faster memory access, reducing latency, and increasing data transfer rates.
  • Lower Power Consumption: DDR3 technology and low voltage operation contribute to reduced power consumption, leading to longer battery life in portable devices and lower energy costs in desktop systems.
  • Increased Multitasking Capabilities: Enables users to run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Enhanced Responsiveness: Reduces application loading times, improves system responsiveness, and provides a smoother user experience.
  • Easy Installation: DIMM and SODIMM modules are designed for easy installation, making upgrades and replacements straightforward.

Relevant Details

  • Module Type: DDR3 DIMM or SODIMM (depending on the specific application)
  • Capacity: 512MB
  • Speed: The exact speed (e.g., 1333MHz or 1600MHz) will be indicated in the full product specifications.
  • Voltage: Typically 1.5V
  • Pin Count: 240 pins for DIMM, 204 pins for SODIMM

Note: Always consult the device's manual or specifications to ensure compatibility before purchasing or installing new memory modules. Verify the supported memory type, speed, and capacity.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess