EN
  • EN
  • DE

HMT112S6BFR6C-G7N0

Part No HMT112S6BFR6C-G7N0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 128Mx64 SODIMM 2Rx16 (1GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451084-HMT112S6BFR6C-G7N0
Manufacturer Hynix Semiconductor
Ultra Librarian 3D Model Ultra Librarian HMT112S6BFR6C-G7N0 CAD Model

Description

The HMT112S6BFR6C-G7N0 module is part of SK hynix's esteemed line of DDR3 SODIMM memory, aimed at improving the performance and efficiency of laptops and compact PCs. This module is engineered to comply with the specifications of the DDR3 1066 SODIMM 204pin standard, making it suitable for a broad spectrum of systems that support this memory standard. Operating at a clock speed of 1066MHz, it ensures rapid data processing that can significantly enhance system responsiveness and handling of memory-intensive applications. It features a 128Mx64 layout, translating into a 1GB capacity, thereby providing a notable boost to the system's memory for improved multitasking capabilities. The module's 204-pin SODIMM form factor is designed for ease of installation in tight spaces, characteristic of small form factor PCs and laptops. It consists of high-quality 64Mx16 memory chips organized in 8 circuits (8C), which contribute to the module's stability and reliability. The dual-rank (2Rx16) configuration suggests it is equipped to handle a larger volume of data simultaneously, potentially improving the system's performance in complex tasks. For users seeking to upgrade their device's memory with a reliable and performance-driven module, the HMT112S6BFR6C-G7N0 from SK hynix offers a compelling solution crafted to deliver on those needs.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess