EN
  • EN
  • DE

HMT125R7TFR8A-H9T7-C

Part No HMT125R7TFR8A-H9T7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949544-HMT125R7TFR8A-H9T7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7TFR8A-H9T7-C CAD Model

Description

The HMT125R7TFR8A-H9T7-C is a 2GB DDR3 registered DIMM (RDIMM) from Hynix Semiconductor, tailored for use in servers and high-performance workstations. This memory module is designed to provide a balance of capacity, speed, and reliability, making it well-suited for demanding applications such as virtualization, data analysis, and scientific computing.

Applications:

  • Servers: Ideal for deployment in various server configurations, including rackmount and blade servers, to enhance memory capacity and overall system performance.
  • Workstations: Suitable for professional workstations involved in tasks such as video editing, 3D rendering, and CAD/CAM applications.
  • Data Centers: Used within data centers to support virtual machines, cloud computing environments, and other memory-intensive workloads.
  • High-Performance Computing: Can be integrated into HPC clusters for scientific simulations and research requiring substantial memory resources.

Features:

  • Capacity: 2GB DDR3 RDIMM
  • Speed: Operates at a frequency of 1333MHz, enabling fast data transfer and efficient memory operations.
  • Error Correction: Incorporates ECC (Error-Correcting Code) functionality to ensure data integrity and system stability by detecting and correcting memory errors.
  • Registered: Employs a registered design, which enhances signal integrity and allows for higher memory module capacities within a system.
  • Voltage: Operates at a standard voltage of 1.5V, contributing to energy efficiency and reducing overall power consumption.
  • Pin Count: 240-Pin DDR3 DIMM

Benefits:

  • Enhanced System Performance: Contributes to faster application loading times, improved system responsiveness, and efficient multitasking capabilities.
  • Robust Data Integrity: ECC functionality safeguards against data corruption, minimizing the risk of system errors, crashes, and data loss.
  • Stable System Operation: The registered design ensures reliable performance, even under heavy workloads and demanding operating conditions.
  • Reduced Power Consumption: The low operating voltage helps to minimize power usage, leading to lower energy costs and a reduced environmental footprint.
  • Scalable Memory Capacity: Allows for expanding the system's memory capacity, enabling it to handle more demanding applications and larger datasets effectively.

Additional Details:

The HMT125R7TFR8A-H9T7-C module is constructed using high-quality components and undergoes rigorous testing to ensure reliability, compatibility, and optimal performance. It complies with JEDEC standards for DDR3 memory modules, guaranteeing interoperability with compatible systems. The module is designed for easy installation and configuration within appropriate server and workstation platforms.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess