EN
  • EN
  • DE

HMT125U7BFR8C-H9T0-C

Part No HMT125U7BFR8C-H9T0-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949138-HMT125U7BFR8C-H9T0-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125U7BFR8C-H9T0-C CAD Model

Description

The HMT125U7BFR8C-H9T0-C is a DDR3 memory module manufactured by Hynix Semiconductor. Memory modules such as this one are crucial components in computing systems, serving as temporary storage for data and instructions actively used by the processor.

Applications

  • Desktop PCs: Deployed in desktop computers to boost performance and handle demanding applications.
  • Workstations: Used in high-performance workstations to support intensive tasks such as video editing and software development.
  • Servers: Integrated into server systems to manage data processing and ensure reliable operation.

Features

  • DDR3 Technology: Employs DDR3 SDRAM technology, which offers fast data transfer rates and power efficiency.
  • High Capacity: Provides ample memory capacity for running various applications and handling multitasking.
  • Reliable Performance: Ensures stable and dependable operation, reducing the risk of system errors and crashes.

Benefits

  • Enhanced System Speed: Improves the overall speed and responsiveness of the system by enabling quick data access.
  • Improved Multitasking: Allows users to run multiple applications concurrently without experiencing performance slowdowns.
  • Stable Operation: Contributes to overall system stability and prevents memory-related errors.

Additional Details

Without access to specific datasheets or detailed product documentation, precise technical specifications such as memory capacity (e.g., 2GB), clock speed (e.g., 1600MHz), CAS latency (CL), and operating voltage cannot be confirmed. It is also uncertain whether this module features error-correcting code (ECC). For optimal performance and compatibility, consulting the relevant specifications is vital.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess