EN
  • EN
  • DE

HMT125V7BFR4C-H9

Part No HMT125V7BFR4C-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948980-HMT125V7BFR4C-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125V7BFR4C-H9 CAD Model

Description

The Hynix Semiconductor HMT125V7BFR4C-H9 is a 2GB DDR3 ECC Registered DIMM. This memory module is designed for use in servers and workstations requiring high levels of stability and data integrity. It operates at a speed of 1333MHz, providing a balance of performance and power efficiency.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Networking equipment

Features

  • 2GB capacity
  • DDR3 technology
  • 1333MHz clock speed
  • ECC Registered (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Improved system stability due to ECC, which corrects single-bit errors.
  • Increased data integrity, crucial for critical applications.
  • Enhanced performance for memory-intensive tasks.
  • Compatibility with a wide range of server and workstation platforms supporting DDR3 ECC Registered memory.
  • Reduced risk of data corruption and system crashes.

Additional Details

The HMT125V7BFR4C-H9 module uses a 240-pin DIMM form factor and operates at a standard 1.5V voltage. The ECC Registered feature is vital for server environments where data accuracy is paramount. Registered memory includes a register between the DRAM modules and the system's memory controller, which helps to stabilize the signals and improve reliability, especially in systems with multiple memory modules. This specific module is designed to meet the demands of enterprise-level applications requiring stable and reliable memory performance.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess