The LMV841MG/NOPB is a high-performance, low-voltage, low-power operational amplifier (op amp) from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips. This product is known for its unique combination of high-performance capabilities and energy-efficient design, making it suitable for a wide range of applications.
- Power Supply Range: 2.7V to 5.5V.
- Supply Current: 1.4mA per channel.
- Gain Bandwidth: 10MHz.
- Slew Rate: 7V/µs.
- Input Offset Voltage: 1mV.
- Output Current Drive: 80mA.
- EMI Hardened Design: Reduces susceptibility to electromagnetic interference.
- Package: 8-pin MSOP.
- Compliance: RoHS compliant, Green.
- Operating Temperature Range: -40°C to +125°C.
In summary, the LMV841MG/NOPB from Texas Instruments is a high-performance, low-voltage, low-power operational amplifier that delivers exceptional performance and reliability. Its energy-efficient design, combined with its high-speed capabilities and robustness, makes it a versatile solution for a wide range of applications, including portable devices, signal processing, and systems operating in electrically noisy environments.