EN
  • EN
  • DE

HMT325R7EFR8C-H9T7

Part No HMT325R7EFR8C-H9T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949004-HMT325R7EFR8C-H9T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325R7EFR8C-H9T7 CAD Model

Description

The HMT325R7EFR8C-H9T7 is a 2GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. It's designed to provide reliable and stable performance in demanding server environments.

Applications:

  • Servers
  • Workstations
  • High-performance computing

Features:

  • 2GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • 1333MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Enhanced Reliability: ECC functionality corrects memory errors, preventing system crashes and data corruption.
  • Improved Performance: The 1333MHz clock speed allows for quick data transfer rates, improving overall system performance.
  • Increased Stability: Registered memory provides better signal integrity and stability, especially in high-density configurations.
  • Compatibility: Designed to be compatible with a variety of servers and workstations that support DDR3 ECC Registered memory.
  • Reduced Downtime: ECC error correction minimizes the risk of system downtime due to memory-related issues.

Technical Specifications:

This DDR3 Registered ECC DIMM features a 240-pin interface. It operates at 1.5V. The module complies with JEDEC standards. The ECC functionality helps to detect and correct single-bit errors, ensuring data integrity. The registered design includes a register between the DRAM modules and the system's memory controller, which helps to buffer the address and control signals, increasing the stability of the memory system. This is particularly important in server environments where reliability is paramount. The module's timing parameters are optimized for server workloads, providing a balance between performance and stability. It is designed for systems that require high levels of reliability and data integrity, such as financial institutions, scientific research facilities, and data centers.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess