EN
  • EN
  • DE

HMT41GS6MFR8C-PBN0

Part No HMT41GS6MFR8C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947532-HMT41GS6MFR8C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GS6MFR8C-PBN0 CAD Model

Description

The HMT41GS6MFR8C-PBN0 is an 8GB DDR3 1600MHz ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed to provide stable and high-performance memory for desktops, workstations and servers requiring Error Correcting Code (ECC) functionality. ECC memory detects and corrects common kinds of internal data corruption.

Applications

  • Workstations using professional applications that require reliable memory.
  • Servers requiring ECC memory for data integrity in mission-critical environments.
  • High-end desktops that are used for demanding tasks like scientific computing and video editing.
  • Industrial PCs that demand the highest level of data protection.

Features

  • 8GB capacity
  • DDR3 Technology
  • 1600MHz clock speed
  • ECC Unbuffered DIMM (UDIMM)
  • 240-pin DIMM form factor
  • 1.5V Operating voltage
  • Error Correcting Code (ECC) for detecting and correcting single-bit errors

Benefits

  • Increased system stability because of ECC functionality
  • Improved data integrity, which prevents data corruption and potential loss.
  • Enhanced performance with DDR3 1600MHz speed for data-intensive applications.
  • Higher memory capacity, enabling users to run multiple applications smoothly.
  • Easy installation in systems that are compatible.
  • Reduced risks of system crashes and data loss because of memory errors.

Technical Specifications

The HMT41GS6MFR8C-PBN0 module has a CAS Latency (CL) of 11. It operates at a voltage of 1.5V. The module complies with JEDEC standards for DDR3 UDIMM modules. It uses a 240-pin DIMM form factor, making it compatible with many motherboards that support DDR3 memory. The Error Correcting Code (ECC) functionality means that it is suitable for applications where even minor data errors can cause serious problems.

This memory module is designed to meet the needs of modern computing, providing a balance between speed, capacity and reliability. The Error Correcting Code (ECC) feature makes it a great choice for environments where data integrity is important.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess