EN
  • EN
  • DE

HY29F080T90I

Part No HY29F080T90I
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969264-HY29F080T90I
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY29F080T90I CAD Model

Description

The HY29F080T90I is an 8-Megabit (1M x 8 or 512K x16) CMOS Flash Memory device manufactured by Hynix Semiconductor. It is designed for systems requiring non-volatile storage of firmware, code, or data. Being a flash memory, it is electrically erasable and programmable, offering greater flexibility than EPROMs or EEPROMs.

Applications

  • Embedded Systems: Storage for boot code, operating system kernels, and application code in embedded devices.
  • Networking Equipment: Firmware storage in routers, switches, and other networking devices.
  • Industrial Control: Storage of control algorithms and configuration data in industrial automation systems.
  • Consumer Electronics: Storage for firmware in set-top boxes, digital TVs, and other consumer devices.
  • Automotive Electronics: Storage for engine control unit (ECU) firmware and other automotive applications.

Features

  • 8-Megabit Capacity: Provides 8,388,608 bits of storage.
  • Sector Architecture: Memory is divided into sectors for flexible erase operations.
  • CMOS Technology: Low power consumption.
  • Fast Access Time: 90ns access time (indicated by '90' in the part number).
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TSOP Package: Thin Small Outline Package for surface mount assembly.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for in-system updates and reprogramming.
  • Fast Access Time: Enables quick data retrieval.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Sector Erase Capability: Allows for selective erasure of specific memory regions.

Additional Details

The HY29F080T90I supports both byte-wide (x8) and word-wide (x16) access. The sector architecture allows for erasing and reprogramming individual sectors without affecting other parts of the memory. The device typically features a command set for programming, erasing, and reading data, which are detailed in the Hynix datasheet. Proper handling of the programming and erase cycles is essential for ensuring data integrity and prolonging the memory's lifespan. The 'T' in the part number might indicate a specific temperature range or packaging variation. The 90ns access time determines how quickly the memory can respond to read requests. Flash memory has a limited number of program/erase cycles, which must be considered in the design.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Glenair, Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess