EN
  • EN
  • DE

HY57V281620FTP-HI-C

Part No HY57V281620FTP-HI-C
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-H 133MHz CL3 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945568-HY57V281620FTP-HI-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V281620FTP-HI-C CAD Model

Description

The HY57V281620FTP-HI-C is a high-speed synchronous dynamic random access memory (SDRAM) chip manufactured by Hynix Semiconductor. This component is designed for applications requiring substantial memory bandwidth and fast data access, commonly found in graphics cards, high-performance computing systems, and embedded devices.

Applications:

  • Graphics cards
  • High-performance computing systems
  • Embedded systems requiring high memory bandwidth
  • Networking equipment
  • Digital signal processing (DSP) applications

Features:

  • High-speed synchronous operation: Ensures rapid data transfer rates crucial for demanding applications.
  • Double data rate (DDR) architecture: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • 256Mb (16M x 16) memory configuration: Provides a substantial amount of memory for data storage and processing.
  • Programmable burst length: Supports various burst lengths to optimize data transfer efficiency.
  • Auto precharge: Simplifies memory management by automatically precharging memory cells after access.
  • Low power consumption: Designed for energy-efficient operation.

Benefits:

  • Increased system performance: Enables faster data access and processing, leading to improved overall system performance.
  • Enhanced memory bandwidth: Provides ample bandwidth for demanding applications, preventing bottlenecks.
  • Improved efficiency: Optimizes data transfer and memory management for greater efficiency.
  • Reduced power consumption: Minimizes energy usage, contributing to lower operating costs and longer battery life in portable devices.
  • Reliable operation: Provides stable and dependable performance in various operating conditions.

Additional Details:

The HY57V281620FTP-HI-C SDRAM chip operates at a specific clock frequency that defines its data transfer rate. It typically requires a 3.3V power supply and is available in a specific package type, such as TSOP (Thin Small Outline Package). This SDRAM is often used in conjunction with other memory components and controllers to create a comprehensive memory system. The specific timing parameters and operating conditions should be carefully considered to ensure optimal performance and stability. Detailed specifications can be found in the Hynix Semiconductor datasheet for this part.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess