EN
  • EN
  • DE

HY5DU281622ET-H

Part No HY5DU281622ET-H
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-266 8Mx16-H CL2.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944312-HY5DU281622ET-H
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU281622ET-H CAD Model

Description

The HY5DU281622ET-H is a 128Mbit DDR SDRAM (Double Data Rate Synchronous DRAM) chip manufactured by Hynix Semiconductor. It is a high-speed memory component designed for use in applications that require fast data access and high bandwidth.

Applications:

  • Graphics Cards: Utilized as video memory in graphics cards for storing textures, frame buffers, and other graphical data.
  • Gaming Consoles: Used in gaming consoles as main system memory or dedicated graphics memory for processing game data and graphics.
  • Networking Devices: Integrated into routers, switches, and other networking equipment for buffering and processing network traffic.
  • High-Performance Computing: Employed in servers and workstations for demanding applications like scientific simulations and data analysis.
  • Embedded Systems: Incorporated into embedded systems, such as industrial controllers and automotive systems, where high-speed memory is crucial.

Features:

  • Capacity: 128Mbit (8M x 16)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: Operates at frequencies up to 200 MHz.
  • Interface: Standard DDR SDRAM interface
  • Power Supply: Operates at a voltage of 2.5V
  • Package: TSOP (Thin Small Outline Package)

Benefits:

  • High Bandwidth: DDR technology provides high data transfer rates, significantly improving system performance.
  • Low Latency: Fast access times enable quick retrieval of data, reducing latency and enhancing overall responsiveness.
  • Power Efficiency: Designed for low power consumption, making it suitable for mobile and embedded applications where energy efficiency is paramount.
  • Reliability: Hynix Semiconductor is known for producing high-quality and reliable memory chips, ensuring dependable performance.

Additional Details:

The HY5DU281622ET-H supports standard DDR SDRAM command protocols, facilitating straightforward integration into existing systems. Its double data rate architecture effectively doubles the bandwidth compared to single data rate SDRAM. It is designed to operate reliably within a temperature range of 0°C to 70°C. Its combination of speed, capacity, and reliability makes it a versatile choice for memory solutions in diverse applications. The use of the TSOP package simplifies PCB mounting and ensures space efficiency. The DDR interface enables quick data transfer while remaining compatible with existing hardware. The Hynix memory chip provides a good balance of affordability and dependable performance.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,545 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess