EN
  • EN
  • DE

HYMP125U64EFR8C-S6

Part No HYMP125U64EFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950443-HYMP125U64EFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125U64EFR8C-S6 CAD Model

Description

The Hynix HYMP125U64EFR8C-S6 is a 2GB DDR3-1333MHz (PC3-10600) CL9 240-Pin DIMM. Designed for desktop computers, this memory module offers improved performance and energy efficiency compared to DDR2, enhancing multitasking capabilities and overall system responsiveness.

Applications:

  • Desktop PCs
  • Home and office computing
  • Multitasking
  • Gaming (entry-level)
  • Web browsing

Features:

  • 2GB capacity
  • DDR3 SDRAM technology
  • 1333MHz (PC3-10600) speed
  • 240-Pin DIMM form factor
  • CL9 latency
  • Unbuffered
  • Non-ECC

Benefits:

  • Enhanced multitasking capabilities
  • Improved system responsiveness
  • Faster application loading times
  • Increased memory bandwidth compared to DDR2
  • Reduced power consumption compared to DDR2

Additional Details:

This Hynix memory module operates at 1.5V, offering a significant reduction in power consumption compared to DDR2 modules, which typically operate at 1.8V. This lower voltage contributes to cooler system operation and improved energy efficiency. The 2GB capacity allows for running multiple applications simultaneously without performance degradation. The PC3-10600 rating indicates a maximum data transfer rate of 10600 MB/s.

The CL9 latency represents the number of clock cycles it takes for the memory to respond to a command. DDR3 generally has higher latency compared to DDR2, but the increased clock speed and bandwidth compensate for this, resulting in overall improved performance. The unbuffered design allows for direct communication between the memory controller and the memory chips.

The non-ECC (Error-Correcting Code) feature is standard for desktop PCs. To install the module, insert it into a compatible DDR3 DIMM slot on the motherboard. Consult your motherboard manual to confirm support for DDR3 memory and the 2GB module size. It's important to ensure that the motherboard supports the 1333MHz clock speed for optimal performance.

The Hynix HYMP125U64EFR8C-S6 is an excellent choice for users looking to upgrade their desktop system to DDR3 technology, providing a balance of performance, energy efficiency, and affordability. It is suitable for a wide range of computing tasks, including web browsing, office applications, and light gaming.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess