EN
  • EN
  • DE

HYMP164S64CP6-Y5-C

Part No HYMP164S64CP6-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 64Mx64 SODIMM 1Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950607-HYMP164S64CP6-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP164S64CP6-Y5-C CAD Model

Description

The HYMP164S64CP6-Y5-C is a 512MB DDR2 SODIMM (Small Outline Dual Inline Memory Module) manufactured by Hynix Semiconductor. This memory module is designed for use in laptop computers, notebooks, and other small form factor devices that utilize DDR2 memory technology.

Applications:

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems

Features:

  • 512MB Capacity
  • DDR2 SDRAM Technology
  • SODIMM Form Factor (200-Pin)
  • PC2-6400 Speed (800MHz)
  • Double Data Rate Architecture
  • Low Power Consumption

Benefits:

  • Increased System Performance: Allows for smoother multitasking and faster application loading.
  • Improved Responsiveness: Enhances overall system responsiveness and reduces lag.
  • Energy Efficiency: DDR2 technology consumes less power compared to older memory standards.
  • Easy Installation: SODIMM form factor ensures easy installation in compatible devices.
  • Reliable Operation: Hynix is a reputable memory manufacturer known for quality and reliability.

Additional Details:

The HYMP164S64CP6-Y5-C operates at a frequency of 800MHz, corresponding to a PC2-6400 data transfer rate. It is a 200-pin SODIMM, designed for compact systems. The 'Y5' likely indicates a specific speed grade or timing configuration, while the '-C' may denote a specific revision or manufacturing process. This module is designed to provide a balance of performance, power efficiency, and reliability in mobile computing environments. DDR2 memory offers a significant improvement over DDR memory in terms of speed and bandwidth. The module is designed to meet industry standards and specifications, ensuring compatibility with a wide range of devices.

This Hynix DDR2 SODIMM is a reliable and efficient memory solution for laptops and other small form factor devices.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess