EN
  • EN
  • DE

HYMP351S6AFR8C-S6

Part No HYMP351S6AFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 512Mx64 SODIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950230-HYMP351S6AFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP351S6AFR8C-S6 CAD Model

Description

The Hynix HYMP351S6AFR8C-S6 is a 512MB DDR2-667 SODIMM memory module. This module is designed for use in laptops and other small form factor computers that require high-performance memory in a compact size. It provides a reliable and efficient solution for increasing system memory capacity and improving overall system performance.

Applications:

  • Laptops and Notebooks
  • Small Form Factor PCs
  • Embedded Systems
  • Industrial PCs

Features:

  • 512MB Capacity
  • DDR2 Technology
  • PC2-5300 (DDR2-667) Speed
  • 200-Pin SODIMM Form Factor
  • Double Data Rate Architecture
  • 667 MHz Clock Speed
  • Unbuffered
  • Non-ECC

Benefits:

  • Increased System Performance: Upgrading to this memory module can significantly improve the speed and responsiveness of your laptop or small form factor PC.
  • Enhanced Multitasking: With more memory available, you can run multiple applications simultaneously without experiencing slowdowns or performance degradation.
  • Improved Gaming Experience: Increased memory can lead to smoother gameplay and reduced loading times in games.
  • Reliable Performance: Hynix is a well-known and respected manufacturer of memory products, ensuring reliable and stable performance.
  • Easy Installation: The SODIMM form factor makes this module easy to install in compatible laptops and small form factor PCs.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 512MB
  • Speed: PC2-5300 (DDR2-667)
  • Form Factor: 200-Pin SODIMM
  • Error Checking: Non-ECC
  • Buffering: Unbuffered
  • Voltage: 1.8V

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess