EN
  • EN
  • DE

HYMP532S64CP6-Y5-C

Part No HYMP532S64CP6-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 32Mx64 SODIMM Pb-Free 1Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950610-HYMP532S64CP6-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP532S64CP6-Y5-C CAD Model

Description

The HYMP532S64CP6-Y5-C is a 256MB DDR2 SODIMM (Small Outline Dual Inline Memory Module) manufactured by Hynix Semiconductor. This memory module is designed for use in laptop computers, notebook computers, and other small form factor devices that support DDR2 memory.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Small Form Factor PCs
  • Embedded Systems

Features:

  • 256MB Capacity
  • DDR2 SDRAM Technology
  • SODIMM Form Factor (200-Pin)
  • PC2-6400 Speed (800MHz)
  • Double Data Rate Architecture
  • Low Power Consumption

Benefits:

  • Improved System Performance: Allows for smoother multitasking and faster application loading.
  • Increased Responsiveness: Enhances overall system responsiveness.
  • Energy Efficiency: DDR2 technology consumes less power compared to older memory standards.
  • Easy Installation: SODIMM form factor allows for easy installation in compatible devices.
  • Reliable Operation: Hynix is a reputable memory manufacturer.

Additional Details:

The HYMP532S64CP6-Y5-C operates at a frequency of 800MHz, which corresponds to a PC2-6400 data transfer rate. It is a 200-pin SODIMM, making it suitable for compact systems. The 'Y5' likely indicates a specific speed grade or timing configuration, while the '-C' may denote a specific revision or manufacturing process. The 'CP6' likely defines the specific chip configuration. This module is designed to provide a balance of performance, power efficiency, and reliability in mobile computing environments. DDR2 memory is an improvement over DDR memory in terms of speed and bandwidth. It adheres to industry standards and specifications, ensuring compatibility with a wide range of devices.

This Hynix DDR2 SODIMM offers a reliable and efficient memory solution for laptops and other small form factor devices requiring 256MB of memory.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess