EN
  • EN
  • DE

S2-16XL

Part No S2-16XL
Manufacturer Hynix Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hynix Semiconductor
Win Source Part Number 305294-S2-16XL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S2-16XL CAD Model

Description

The S2-16XL, manufactured by Hynix Semiconductor, is a NAND flash memory chip. This chip is designed for use in a wide range of storage applications requiring non-volatile memory.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for computers and other devices.
  • USB Flash Drives: Employed in USB flash drives for portable data storage.
  • Memory Cards: Incorporated into memory cards such as SD cards and microSD cards for use in cameras, smartphones, and other portable devices.
  • Embedded Systems: Integrated into embedded systems requiring non-volatile storage for firmware, data logging, and application code.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.

Features

  • NAND Flash Technology: Utilizes NAND flash memory technology for high-density data storage.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Storage Capacity: Offers a significant amount of storage space for applications and data.
  • Fast Read/Write Speeds: Enables quick access to stored data, improving system performance.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.

Benefits

  • Reliable Data Storage: Provides a reliable and secure solution for storing critical data.
  • Increased System Performance: Improves system responsiveness with fast read and write speeds.
  • Portability: Enables the creation of portable storage devices with high capacity and low power consumption.
  • Durability: NAND flash memory is more resistant to physical shock and vibration compared to traditional hard drives.
  • Compact Size: Allows for integration into small form factor devices.

Additional Details

NAND flash memory stores data in cells, where each cell can hold multiple bits of information. The S2-16XL likely utilizes multi-level cell (MLC) or triple-level cell (TLC) technology to increase storage density. It's crucial to consider factors such as endurance (number of program/erase cycles), data retention, and operating temperature when designing systems using this memory chip.

The datasheet will provide detailed specifications regarding the memory's organization, timing characteristics, and power requirements. This information is essential for proper integration and optimal performance.

You May Also Be Interested in

Broadcom Limited
Lowest to $31.2813
Sunlord
Need more? Email Us
Sunlord
Lowest to $0.0658
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess