EN
  • EN
  • DE

41Y2768

Part No 41Y2768
Manufacturer IBM
Catalog Memory - Modules
Description DDR2-667 1Gx72 ECC Reg (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951002-41Y2768
Series *
Ultra Librarian 3D Model Ultra Librarian 41Y2768 CAD Model

Description

The IBM 41Y2768 is a 4GB PC2-5300 DDR2 ECC Registered CL5 240-Pin DIMM memory module. Designed for use in compatible IBM servers and workstations, this module provides reliable and high-performance memory to support demanding applications and workloads. ECC (Error-Correcting Code) memory is essential for maintaining data integrity in critical applications, as it detects and corrects common types of internal data corruption.

Applications

  • IBM Servers: Specifically designed for use in compatible IBM server systems to enhance performance and reliability.
  • Workstations: Suitable for high-performance workstations requiring large amounts of memory and ECC protection.
  • Data Centers: Used in data center environments where data integrity and system uptime are critical.
  • Virtualization: Supports virtualization environments by providing sufficient memory capacity for multiple virtual machines.
  • Database Servers: Enhances the performance of database servers by providing fast and reliable memory access.

Features

  • 4GB Capacity: Provides a substantial amount of memory for demanding applications and workloads.
  • PC2-5300: Operates at a speed of 667MHz, offering high-bandwidth data transfer.
  • DDR2 Technology: Utilizes DDR2 technology for improved performance and efficiency compared to DDR memory.
  • ECC Registered: Includes ECC functionality to detect and correct memory errors, ensuring data integrity.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation in compatible systems.

Benefits

  • Improved System Performance: Enhances the overall performance of servers and workstations by providing fast and reliable memory access.
  • Enhanced Data Integrity: ECC functionality ensures data integrity by detecting and correcting memory errors.
  • Increased System Stability: ECC memory improves system stability by preventing crashes and data corruption caused by memory errors.
  • Support for Demanding Applications: Provides sufficient memory capacity to support resource-intensive applications and workloads.
  • Easy Installation: Standard DIMM form factor allows for easy installation in compatible systems.

The IBM 41Y2768 4GB DDR2 ECC Registered memory module is a reliable and high-performance solution for enhancing the memory capacity and stability of compatible IBM servers and workstations. With its ECC functionality, it ensures data integrity and improves system stability, making it suitable for critical applications and demanding workloads. Its 4GB capacity and PC2-5300 speed provide ample memory and high-bandwidth data transfer for optimal performance.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess