EN
  • EN
  • DE

44T1482

Part No 44T1482
Manufacturer IBM
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM LP (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948909-44T1482
Series *
Ultra Librarian 3D Model Ultra Librarian 44T1482 CAD Model

Description

The 44T1482 is a part number for a memory module used in IBM systems. While specific details are difficult to ascertain without detailed specifications, it is likely a DDR2 or DDR3 SDRAM DIMM designed for IBM servers or high-performance workstations.

Applications

  • IBM Servers
  • IBM Workstations
  • High-Performance Computing Systems
  • Enterprise Applications
  • Virtualization Environments

Features

  • DDR2 or DDR3 SDRAM technology (depending on the generation)
  • Error-correcting code (ECC) support for enhanced reliability
  • High-speed data transfer rates
  • Optimized for IBM systems
  • High density configuration

Benefits

  • Increased system stability
  • Reduced risk of data corruption
  • Improved application performance
  • Enhanced server uptime
  • Optimized for demanding workloads

Additional Details

Given its use in IBM systems, the 44T1482 memory module is likely to be registered or fully buffered DIMM (RDIMM or FB-DIMM) to enhance signal integrity and allow for greater memory capacity. It would adhere to IBM's stringent quality control standards. Exact speed, capacity, and voltage specifications would depend on the specific system it's intended for. ECC (Error-Correcting Code) support is essential in server environments to detect and correct memory errors, preventing data loss and system crashes.

The module is engineered to meet the rigorous demands of enterprise computing, providing robust performance and reliability. Its integration with IBM systems ensures optimal compatibility and functionality.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess