EN
  • EN
  • DE

49Y1374

Part No 49Y1374
Manufacturer IBM
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM LP (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948984-49Y1374
Series *
Ultra Librarian 3D Model Ultra Librarian 49Y1374 CAD Model

Description

The IBM 49Y1374 is a high-performance Registered ECC DDR3 memory module meticulously designed to enhance the performance and reliability of IBM server systems. This module is engineered for demanding enterprise applications and environments where uptime and data integrity are paramount.

Applications

  • IBM System x Servers
  • Data Centers
  • Virtualization Environments
  • Cloud Computing
  • Database Management Systems

Features

  • Registered DDR3 Technology
  • Error Correction Code (ECC)
  • High Bandwidth and Low Latency
  • High-Density Memory Capacity
  • Low Voltage Operation

Benefits

  • Enhanced System Performance and Responsiveness
  • Improved Data Integrity and Reliability
  • Increased System Stability
  • Optimized Energy Efficiency
  • Reduced Total Cost of Ownership

Additional Details

The IBM 49Y1374 memory module leverages Registered DDR3 technology to deliver exceptional performance and stability. The ECC feature safeguards against data corruption, ensuring the integrity of critical data. Its high bandwidth and low latency minimize bottlenecks, enabling faster processing. The low voltage operation reduces power consumption and heat dissipation, leading to energy savings. This module is specifically designed for IBM servers, guaranteeing seamless compatibility and optimal performance. Utilizing genuine IBM components like the 49Y1374 ensures adherence to stringent quality control standards and maximizes system uptime.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess